49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
P6KE, DO-204AC, 30.8V, 49.9V, BO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6KE36CA/BTB-ND | P6KE36CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 49.9 volts | 49.9 volts |