Vishay Intertechnology, Inc. TVS Diodes P6KE30AHE3/54

Description
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE30AHE3/54-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Transient Voltage Suppression Diode; Tvs Polarity Vishay - 09N1761 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode; Tvs Polarity Vishay
09N1761
Transient Voltage Suppression Diode; Tvs Polarity Vishay 09N1761
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE30AHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE30AHE3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE30AHE3/54
TVS DIODE 25.6VWM 41.4VC DO204AC

TVS DIODE 25.6VWM 41.4VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE30AHE3/54-ND 09N1761 P6KE30AHE3/54
Product Name TVS Diodes Transient Voltage Suppression Diode; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts
VC 41.4 volts 41.4 volts
VBR 28.5 volts 28.5 volts
Unlock Full Specs
to access all available technical data