Vishay Precision Group 600W 23.1V 16A TVS Protection Diode P6KE27A-E3/54

Description
600W Unidirectional TVS Diode, 23.1V, DO-204AC, 16A Product overview: P6KE27A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V, 16A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, 16A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE27A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 23.1V, DO-204AC, 16A Product overview: P6KE27A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V, 16A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, 16A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE27A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 23.1V 16A TVS Protection Diode - 144-P6KE27A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 23.1V 16A TVS Protection Diode
144-P6KE27A-E3/54
600W 23.1V 16A TVS Protection Diode 144-P6KE27A-E3/54
600W Unidirectional TVS Diode, 23.1V, DO-204AC, 16A Product overview: P6KE27A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V, 16A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, 16A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE27A-E3/54 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 23.1V, DO-204AC, 16A Product overview: P6KE27A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V, 16A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, 16A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE27A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE27A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE27A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE27A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE27A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE27A-E3/54
TVS DIODE 23.1VWM 37.5VC DO204AC

TVS DIODE 23.1VWM 37.5VC DO204AC

Supplier's Site
Tvs Diode, 600W, 27V, Do-204Ac; Product Range Vishay - 05R5638 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 27V, Do-204Ac; Product Range Vishay
05R5638
Tvs Diode, 600W, 27V, Do-204Ac; Product Range Vishay 05R5638
TVS DIODE, 600W, 27V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 27V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 27V, Do-204Ac; Tvs Polarity Vishay - 76K9467 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 27V, Do-204Ac; Tvs Polarity Vishay
76K9467
Tvs Diode, 600W, 27V, Do-204Ac; Tvs Polarity Vishay 76K9467
TVS DIODE, 600W, 27V, DO-204AC; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:23.1V; Breakdown Voltage Range:25.7V to 28.4V; Clamping Voltage Vc Max:37.5V; Peak Pulse Current Ippm:16A; Diode Case Style:DO-204AC RoHS Compliant: Yes

TVS DIODE, 600W, 27V, DO-204AC; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:23.1V; Breakdown Voltage Range:25.7V to 28.4V; Clamping Voltage Vc Max:37.5V; Peak Pulse Current Ippm:16A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE27A-E3/54 P6KE27A-E3/54GICT-ND P6KE27A-E3/54 05R5638 76K9467
Product Name 600W 23.1V 16A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 27V, Do-204Ac; Product Range Vishay Tvs Diode, 600W, 27V, Do-204Ac; Tvs Polarity Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC DO-204AC
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data