48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1085799-P6KE27A
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Capacitance @ Frequency: 1150pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 23V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 48.3V
Peak Pulse Current(Ippm): 83A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Unidirectional 600W TVS diode,P6KE27A
Unidirectional 600W TVS diode,P6KE27A
Unidirectional 600W TVS diode,P6KE27A
TVS DO15 23.1V 600W UNIDIR
Transient Voltage Suppressor, TVS, Transil P6KE Series, Unidirectional, 23.1 V, DO-15, 2, 25.7 V RoHS Compliant: Yes
DIODE, TVS, 27V, 600W; Product Range:P6KE Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 497-11386-1-ND | 1085799-P6KE27A | 4859301 | 4859301P | P6KE27A | 26M2145 | 64AH8053 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6KE27A | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Unidirectional, 23.1 V, Do-15, 2, 25.7 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 27V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | Do-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | ||
| Peak Pulse Power | 600 watts | 600 watts | |||||
| VC | 37.5 volts | 48.3 volts | 48.3 volts | ||||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts |