37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 23.1VWM 37.5VC DO204AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE27CA-E3/54GITR-ND | P6KE27CA-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 37.5 volts | 37.5 volts |