Unidirectional 600W TVS diode,P6KE30A
Unidirectional 600W TVS diode,P6KE30A
Unidirectional 600W TVS diode,P6KE30A
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Transient Voltage Suppressor, TVS, Transil P6KE Series, Unidirectional, 25.6 V, DO-15, 2, 28.5 V RoHS Compliant: Yes
TVS DO15 25.6V 600W UNIDIR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4859323 | 4859323P | 497-12047-3-ND | 26M2147 | P6KE30A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Unidirectional, 25.6 V, Do-15, 2, 28.5 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Pin Count | 2 | 2 |