Vishay Intertechnology, Inc. 600W 300V TVS Protection Diode P6KE350A-E3/54

Description
600W TVS Diode, Unidirectional, 300V, DO-204AC Product overview: P6KE350A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE350A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 300V, DO-204AC Product overview: P6KE350A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE350A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 300V TVS Protection Diode - 144-P6KE350A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 300V TVS Protection Diode
144-P6KE350A-E3/54
600W 300V TVS Protection Diode 144-P6KE350A-E3/54
600W TVS Diode, Unidirectional, 300V, DO-204AC Product overview: P6KE350A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE350A-E3/54 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 300V, DO-204AC Product overview: P6KE350A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE350A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE350A-E3/54 - 1085812-P6KE350A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE350A-E3/54
1085812-P6KE350A-E3/54
TVS - TVS - Diodes - P6KE350A-E3/54 1085812-P6KE350A-E3/54
Manufacturer: Vishay Win Source Part Number: 1085812-P6KE350A-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Family Name: P6KE350A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 300V Minimum Breakdown Voltage: 333V Max Clamping Voltage: 482V Peak Pulse Current(Ippm): 1.2A Power Dissipation - Pd: 600W Alternative Parts (Cross-Reference): P6KE350A; P6KE350A; P6KE350AHE3/54; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085812-P6KE350A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Family Name: P6KE350A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 300V
Minimum Breakdown Voltage: 333V
Max Clamping Voltage: 482V
Peak Pulse Current(Ippm): 1.2A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): P6KE350A; P6KE350A; P6KE350AHE3/54;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6KE350A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE350A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE350A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE350A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE350A-E3/54
TVS DIODE 300VWM 482VC DO204AC

TVS DIODE 300VWM 482VC DO204AC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,300V V(Rwm),do-204Ac Vishay - 76K9528 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,300V V(Rwm),do-204Ac Vishay
76K9528
Transient Suppressor Diode,single,unidirectional,300V V(Rwm),do-204Ac Vishay 76K9528
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,300V V(RWM),DO-204AC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,300V V(RWM),DO-204AC

Supplier's Site
TVS Diodes P6KE350A-E3/54
TVS DIODE 300VWM 482VC DO204AC

TVS DIODE 300VWM 482VC DO204AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE350A-E3/54 1085812-P6KE350A-E3/54 P6KE350A-E3/54GITR-ND P6KE350A-E3/54 76K9528 P6KE350A-E3/54
Product Name 600W 300V TVS Protection Diode TVS - TVS - Diodes - P6KE350A-E3/54 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,300V V(Rwm),do-204Ac Vishay TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC, DO-15, Axial
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data