DIODES Incorporated TVS Diodes P6KE24CA-T

Description
33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE24CA-T-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE24CA-T-ND
TVS Diodes P6KE24CA-T-ND
33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15

33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS - TVS - Diodes - P6KE24CA-T - 888408-P6KE24CA-T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE24CA-T
888408-P6KE24CA-T
TVS - TVS - Diodes - P6KE24CA-T 888408-P6KE24CA-T
Manufacturer: Diodes Incorporated Win Source Part Number: 888408-P6KE24CA-T Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15 Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE24 Categories: Circuit Protection Case / Package: DO-15 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: P6KE24CATR-ND, P6KE24CACT, P6KE24CACT-ND, P6KE24CADICT, P6KE24CATR, P6KE24CADITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 888408-P6KE24CA-T
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE24
Categories: Circuit Protection
Case / Package: DO-15
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: P6KE24CATR-ND, P6KE24CACT, P6KE24CACT-ND, P6KE24CADICT, P6KE24CATR, P6KE24CADITR

Buy Now Datasheet
TVS Protection Diode - 144-P6KE24CA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE24CA-T
TVS Protection Diode 144-P6KE24CA-T
TVS DIODE 20.5VWM 33.2VC DO15 Product overview: P6KE24CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24CA-T can be used for catalog matching and distributor lookup.

TVS DIODE 20.5VWM 33.2VC DO15 Product overview: P6KE24CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24CA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE24CA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE24CA-T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE24CA-T
TVS DIODE 20.5VWM 33.2VC DO15

TVS DIODE 20.5VWM 33.2VC DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE24CA-T-ND 888408-P6KE24CA-T 144-P6KE24CA-T P6KE24CA-T
Product Name TVS Diodes TVS - TVS - Diodes - P6KE24CA-T TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-15 Tape & Reel (TR) DO-15; DO-15
Peak Pulse Power 600 watts 600 watts 600 watts
VC 33.2 volts 33.2 volts
Unlock Full Specs
to access all available technical data