Vishay Intertechnology, Inc. TVS Diodes P6KE350A-E3/73

Description
482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE350A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-P6KE350A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE350A-E3/73
TVS Protection Diode 144-P6KE350A-E3/73
TVS DIODE 300VWM 482VC DO204AC Product overview: P6KE350A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE350A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 300VWM 482VC DO204AC Product overview: P6KE350A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE350A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE350A-E3/73 - 1085813-P6KE350A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE350A-E3/73
1085813-P6KE350A-E3/73
TVS - TVS - Diodes - P6KE350A-E3/73 1085813-P6KE350A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085813-P6KE350A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 300V Minimum Breakdown Voltage: 333V Max Clamping Voltage: 482V Peak Pulse Current(Ippm): 1.2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085813-P6KE350A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 300V
Minimum Breakdown Voltage: 333V
Max Clamping Voltage: 482V
Peak Pulse Current(Ippm): 1.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE350A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE350A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE350A-E3/73
TVS DIODE 300VWM 482VC DO204AC

TVS DIODE 300VWM 482VC DO204AC

Supplier's Site
600W,350V 5%,unidir,axial Tvs Vishay - 43X0903 - Newark, An Avnet Company
Chicago, IL, United States
600W,350V 5%,unidir,axial Tvs Vishay
43X0903
600W,350V 5%,unidir,axial Tvs Vishay 43X0903
600W,350V 5%,UNIDIR,AXIAL TVS

600W,350V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE350A-E3/73-ND 144-P6KE350A-E3/73 1085813-P6KE350A-E3/73 P6KE350A-E3/73 43X0903
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - P6KE350A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,350V 5%,unidir,axial Tvs Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape & Box (TB) DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 482 volts 482 volts 482 volts
VBR 333 volts 333 volts 333 volts
Unlock Full Specs
to access all available technical data