The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334955-P6KE33C
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 4,000
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 29.75V
Voltage - Clamping (Max) @ Ipp: 47.99V
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-204AC, DO-15, Axial
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 18-P6KE33CTR,-P6KE33
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
47.99V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DO15 26.8V 600W BIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE33C | 1334955-P6KE33C | 18-P6KE33CTR-ND | P6KE33C |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: P6KE - P6KE33C | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 29.75 to 36.35 volts | 29.75 volts | 29.75 volts | 29.75 volts |
| PD | 600000 milliwatts | |||
| RoHS Compliant | RoHS | |||
| Package | DO-15; DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |