TVS Diode Bidirectional 600W 30V DO-15
TVS Diode Bidirectional 600W 30V DO-15
TVS Diode Bidirectional 600W 30V DO-15
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS Diodes / ESD Suppressors 600W 30V Bidirect
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 25.6 V, DO-15, 2, 28.5 V RoHS Compliant: Yes
DIODE, TVS, 30V, 600W; Product Range:P6KE3 Series; TVS Polarity:Bidirection
TVS DIODE 26VWM 53.5VC DO15
TVS DO15 25.6V 600W BIDIR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864640 | 4864640P | 497-12048-1-ND | P6KE30CA | 26M2148 | 64AH8057 | P6KE30CA | P6KE30CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 25.6 V, Do-15, 2, 28.5 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 30V, 600W; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | ||
| Pin Count | 2 | 2 |