41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600W Bidirectional TVS Diode, 28.5V Breakdown, DO-204AC Product overview: P6KE30CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 28.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 28.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE30CA-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334934-P6KE30CA-E3/
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 4,000
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.5A
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-204AC, DO-15, Axial
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6KE30CA-E3/54GICT,P
Base Product Number: P6KE30
RoHS Status: ROHS3 Compliant
TVS DIODE, 600W, 30V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 600W 30V Bidirect
TVS DIODE 25.6VWM 41.4VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE30CA-E3/54GICT-ND | 144-P6KE30CA-E3/54 | 1334934-P6KE30CA-E3/54 | 76K9493 | P6KE30CA-E3/54 | P6KE30CA-E3/54 |
| Product Name | TVS Diodes | 600W 28.5V TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, 600W, 30V, Do-204Ac, Full Reel; Product Range Vishay | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC, DO-15, Axial | DO-204AC | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 41.4 volts | 41.4 volts | 41.4 volts | |||
| VBR | 28.5 volts | 28.5 volts | 28.5 volts |