TVS DIODE 47.8VWM 77VC DO214AB
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 47.8VWM 77VC DO214AB
TVS DIODE, BIDIR, 47.8V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 47.8VWM 77VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1.5SMC56CAHM3_A/HDKR-ND | 82AH9475 | 1.5SMC56CAHM3_A/H |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 47.8V, 1.5Kw, Do-214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 77 volts | 77 volts |