85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 62V 1500W UniDir
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC62ABBTR-ND | 1.5SMC62A |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | |
| VC | 85 volts |