77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 47.8VWM 77VC DO214AB
TVS DIODE 47.8VWM 77VC DO214AB
Manufacturer: Bourns Inc.
Win Source Part Number: 853524-1.5SMC56CA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5SMC
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
TVS DIODE 47.8VWM 77VC DO214AB Product overview: 1.5SMC56CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC56CA can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 56V 1500W BiDir
TVS DIODE 47.8VWM 77VC DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC56CATR-ND | 853524-1.5SMC56CA | 144-1.5SMC56CA | 1.5SMC56CA | 1.5SMC56CA |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC56CA | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB-2 (SMC) | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 77 volts | 77 volts |