Manufacturer: ON Semiconductor
Win Source Part Number: 1000694-1.5SMC8.2AT3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 7.02V
Minimum Breakdown Voltage: 7.79V
Max Clamping Voltage: 12.1V
Peak Pulse Current(Ippm): 124A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
12.1V Clamp 124A Ipp Tvs Diode Surface Mount SMC
TVS Diode 1.5kW Unidirectional SMC 12.1V Clamping Product overview: 1.5SMC8.2AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC8.2AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 7.02VWM 12.1VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000694-1.5SMC8.2AT3G | 1.5SMC8.2AT3G-ND | 144-1.5SMC8.2AT3G | 1.5SMC8.2AT3G |
| Product Name | TVS - TVS - Diodes - 1.5SMC8.2AT3G | TVS Diodes | 12.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMC | DO-214AB, SMC | Tape and Reel | SMC |
| VWM | 7.02 volts | |||
| IPPM | 124 amps | |||
| VC | 12.1 volts | 12.1 volts | 12.1 volts | |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |