92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 58.1VWM 92VC SMC
1.5KW,68V 5%,BIDIR,SMC TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC68CA-M3/57T-ND | 1.5SMC68CA-M3/57T | 53T4905 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,68V 5%,bidir,smc Tvs Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 92 volts | 92 volts |