103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VBD 75V 1.5kW BIDIR SMC / Tape & Reel - 13" reel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC75CABBDKR-ND | 81Y2106 |
| Product Name | TVS Diodes | Dio Tvs Vbd 75V 1.5Kw Bidir Smc / Tape & Reel 13 Reel Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 103 volts |