11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 6.4VWM 11.3VC SMC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1.5SMC7.5A-E3/9AT-ND | 1.5SMC7.5A-E3/9AT | 78K1966 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,6.4V V(Rwm),do-214Ab / Smc Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 11.3 volts | 11.3 volts |