TVS DIODE 5.8VWM 10.5V DO214AB
TVS DIODE 5.8VWM 10.5V DO214AB
TVS DIODE 5.8VWM 10.5V DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5SMC6.8CA/TR7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 10.5 volts |