Bourns, Inc. TVS Diodes 1.5SMC6.8A

Description
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC6.8ABBCT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC6.8ABBDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC6.8ABBTR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Tvs Diode, 1.5Kw, 5.8V, Unidir, Do-214Ab; Product Range Bourns - 81Y7537 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 5.8V, Unidir, Do-214Ab; Product Range Bourns
81Y7537
Tvs Diode, 1.5Kw, 5.8V, Unidir, Do-214Ab; Product Range Bourns 81Y7537
TVS DIODE, 1.5KW, 5.8V, UNIDIR, DO-214AB; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 1.5KW, 5.8V, UNIDIR, DO-214AB; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC6.8ABBCT-ND 81Y7537
Product Name TVS Diodes Tvs Diode, 1.5Kw, 5.8V, Unidir, Do-214Ab; Product Range Bourns
Configuration Single
Package DO-214AB, SMC DO-214AB
Peak Pulse Power 1500 watts
VC 10.5 volts
VBR 6.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1727-PESD24VV2BAT-QRTR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 42 volts
View Details
TVS Diodes - 2466714 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package X1-DFN1006-3
Pin Count 3
View Details