11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1000687-1.5SMC7.5A-E
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 6.4V
Minimum Breakdown Voltage: 7.13V
Max Clamping Voltage: 11.3V
Peak Pulse Current(Ippm): 133A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
TVS DIODE 6.4VWM 11.3VC SMC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC7.5A-E3/57TGICT-ND | 1000687-1.5SMC7.5A-E3/57T | 1.5SMC7.5A-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC7.5A-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 11.3 volts | 11.3 volts | 11.3 volts |
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |