TVS DIODE 7.02VWM 12.1V DO214AB
TVS DIODE 7.02VWM 12.1V DO214AB
12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 7.02V 12.1V DO214AB
DIO TVS VBD 8.2V 1.5kW BIDIR SMC
TVS DIODE 7.02VWM 12.1VC DO214AB
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC8.2CACT-ND | 103-1.5SMC8.2CA | 81Y2108 | 1.5SMC8.2CA |
| Product Name | TVS Diodes | TVS DIODE 7.02V 12.1V DO214AB | Dio Tvs Vbd 8.2V 1.5Kw Bidir Smc Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 12.1 volts | 12.1 volts | 12.1 volts |