Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC8.2CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC8.2CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC8.2CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC8.2CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 18-1.5SMC8.2CADKR-ND - DigiKey
Thief River Falls, MN, United States
12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMC8.2CACT-ND - DigiKey
Thief River Falls, MN, United States
12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMC8.2CATR-ND - DigiKey
Thief River Falls, MN, United States
12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
8.2V TVS Protection Diode - 144-1.5SMC8.2CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V TVS Protection Diode
144-1.5SMC8.2CA
8.2V TVS Protection Diode 144-1.5SMC8.2CA
TVS Diode 8.2V Bidirectional 1.5kW DO-214AB SMT Product overview: 1.5SMC8.2CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC8.2CA can be used for catalog matching and distributor lookup.

TVS Diode 8.2V Bidirectional 1.5kW DO-214AB SMT Product overview: 1.5SMC8.2CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC8.2CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC8.2CA 18-1.5SMC8.2CADKR-ND 144-1.5SMC8.2CA
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes 8.2V TVS Protection Diode
RoHS Compliant RoHS RoHS
VC 12.1 volts 12.1 volts
VBR 7.79 to 8.61 volts 7.79 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data