Bourns, Inc. TVS Diodes 1.5SMC82A

Description
TVS DIODE 70.1VWM 113V DO214AB
Request a Quote Datasheet
Description
TVS DIODE 70.1VWM 113V DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-1.5SMC82ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 70.1VWM 113V DO214AB

TVS DIODE 70.1VWM 113V DO214AB

Buy Now Datasheet
TVS Diodes - 118-1.5SMC82ATR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 118-1.5SMC82ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 70.1VWM 113V DO214AB

TVS DIODE 70.1VWM 113V DO214AB

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC82A - 1120857-1.5SMC82A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC82A
1120857-1.5SMC82A
TVS - TVS - Diodes - 1.5SMC82A 1120857-1.5SMC82A
Manufacturer: Bourns Inc. Win Source Part Number: 1120857-1.5SMC82A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 13.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: 1.5SMC Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 70.1V Voltage - Breakdown (Minimum): 77.9V Voltage - Clamping (Maximum) at Ipp: 113V

Manufacturer: Bourns Inc.
Win Source Part Number: 1120857-1.5SMC82A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 13.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 70.1V
Voltage - Breakdown (Minimum): 77.9V
Voltage - Clamping (Maximum) at Ipp: 113V

Buy Now
TVS Protection Diode - 144-1.5SMC82A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC82A
TVS Protection Diode 144-1.5SMC82A
TVS DIODE 70.1VWM 113VC DO214AB Product overview: 1.5SMC82A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC82A can be used for catalog matching and distributor lookup.

TVS DIODE 70.1VWM 113VC DO214AB Product overview: 1.5SMC82A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC82A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5SMC82A
TVS Diodes / ESD Suppressors 1.5SMC82A
TVS Diodes / ESD Suppressors 82V 1500W UniDir

TVS Diodes / ESD Suppressors 82V 1500W UniDir

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-1.5SMC82ACT-ND 1120857-1.5SMC82A 144-1.5SMC82A 1.5SMC82A
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC82A TVS Protection Diode TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB-2 (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 113 volts 113 volts
Unlock Full Specs
to access all available technical data