Manufacturer: Vishay
Win Source Part Number: 1000695-1.5SMC8.2CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 7.02V
Minimum Breakdown Voltage: 7.79V
Max Clamping Voltage: 12.1V
Peak Pulse Current(Ippm): 124A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
12.1V Clamp 124A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Bidirectional TVS Diode, 7.02V, DO-214AB, SMC Product overview: 1.5SMC8.2CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.02V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.02V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC8.2CA-E3/5
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 7.02VWM 12.1VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000695-1.5SMC8.2CA-E3/57T | 1.5SMC8.2CA-E3/57TGITR-ND | 144-1.5SMC8.2CA-E3/57T | 78K1982 | 1.5SMC8.2CA-E3/57T |
| Product Name | TVS - TVS - Diodes - 1.5SMC8.2CA-E3/57T | TVS Diodes | 7.02V TVS Protection Diode | Transient Suppressor Diode,single,bidirectional,7.02V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | |
| VWM | 7.02 volts | ||||
| IPPM | 124 amps | ||||
| VC | 12.1 volts | 12.1 volts | 12.1 volts | ||
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |