77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VBR 56V 1500W BIIDIR SMC AEC-Q
TVS DIODE 47.8VWM 77VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC56CA-QTR-ND | 33AH6539 | 1.5SMC56CA-Q |
| Product Name | TVS Diodes | Dio Tvs Vbr 56V 1500W Biidir Smc Aec-Q Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 77 volts | 77 volts |