10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 1000677-1.5SMC6.8CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 144.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
TVS Diodes / ESD Suppressors 6.8V 1500W BiDir
TVS DIODE 5.8VWM 10.5VC DO214AB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC6.8CABBCT-ND | 1000677-1.5SMC6.8CA | 1.5SMC6.8CA | 1.5SMC6.8CA |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC6.8CA | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, (SMC) | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |