Manufacturer: Bourns Inc.
Win Source Part Number: 1120858-1.5SMC82CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 13.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 70.1V
Voltage - Breakdown (Minimum): 77.9V
Voltage - Clamping (Maximum) at Ipp: 113V
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 70.1VWM 113V DO214AB
TVS DIODE 70.1VWM 113V DO214AB
TVS DIODE 70.1VWM 113VC DO214AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1120858-1.5SMC82CA | 118-1.5SMC82CATR-ND | 1.5SMC82CA |
| Product Name | TVS - TVS - Diodes - 1.5SMC82CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 113 volts | 113 volts | 113 volts |
| VBR | 77.9 volts | 77.9 volts | 77.9 volts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |