10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VRWM 6.8V 1500W BIDIR SM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC6.8CA-QTR-ND | 1.5SMC6.8CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 10.5 volts | 10.5 volts |