85V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIR, 53V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC62CAHM3_A/H-ND | 82AH9477 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 53V, 1.5Kw, Do-214Ab Rohs Compliant Vishay |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 85 volts |