1.5SMC6.8A
TVS 1.5KW 6.8V 5%UNI DO-214AB TR
TVS 1.5KW 6.8V 5%UNI DO-214AB TR
TVS 1.5KW 6.8V 5%UNI DO-214AB TR
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC6.8A-E | 18-1.5SMC6.8A-ETR-ND |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes |
| VC | 10.5 volts | 10.5 volts |
| VBR | 6.45 to 7.14 volts | 6.45 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |