DIO TVS VRWM 70.1V 1500W UNIDIR SMC AECQ
DIO TVS VRWM 70.1V 1500W UNIDIR SMC AECQ
DIO TVS VRWM 70.1V 1500W UNIDIR SMC AECQ
146.9V Clamp 67.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 70.1VWM 146.9VC DO214
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2155563P | 2155561 | 118-1.5SMC82A-QTR-ND | 1.5SMC82A-Q |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | Do-214ab (smc) | DO-214AB, SMC | DO-214AB (SMC) |
| Pin Count | 2 | 2 | ||
| Peak Pulse Power | 1500 watts | 1500 watts |