Vishay Intertechnology, Inc. TVS Diodes 1.5SMC75A-E3/57T

Description
104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC75A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC75A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC75A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC75A-E3/57T - 1000691-1.5SMC75A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC75A-E3/57T
1000691-1.5SMC75A-E3/57T
TVS - TVS - Diodes - 1.5SMC75A-E3/57T 1000691-1.5SMC75A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000691-1.5SMC75A-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 104V Peak Pulse Current(Ippm): 14.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000691-1.5SMC75A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 104V
Peak Pulse Current(Ippm): 14.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
104V 14.6A TVS Protection Diode - 144-1.5SMC75A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104V 14.6A TVS Protection Diode
144-1.5SMC75A-E3/57T
104V 14.6A TVS Protection Diode 144-1.5SMC75A-E3/57T
1.5kW TVS Diode, 104V Clamp, Unidirectional, SMC, 14.6A Peak Pulse Product overview: 1.5SMC75A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 104V, 14.6A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 104V, 14.6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC75A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 104V Clamp, Unidirectional, SMC, 14.6A Peak Pulse Product overview: 1.5SMC75A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 104V, 14.6A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 104V, 14.6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC75A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 64.1V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0892 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 64.1V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0892
Tvs Diode, Unidir, 64.1V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0892
TVS DIODE, UNIDIR, 64.1V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 64.1V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay - 78K1972 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay
78K1972
Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay 78K1972
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,64.1V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,64.1V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC75A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC75A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC75A-E3/57T
TVS DIODE 64.1VWM 104VC SMC

TVS DIODE 64.1VWM 104VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC75A-E3/57TGITR-ND 1000691-1.5SMC75A-E3/57T 144-1.5SMC75A-E3/57T 57AJ0892 1.5SMC75A-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC75A-E3/57T 104V 14.6A TVS Protection Diode Tvs Diode, Unidir, 64.1V, Do-214Ab-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 104 volts 104 volts 104 volts
VBR 71.3 volts 71.3 volts 71.3 volts
Unlock Full Specs
to access all available technical data