Manufacturer: ON Semiconductor
Win Source Part Number: 1120855-1.5SMC75AT3
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 14.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 64.1V
Voltage - Breakdown (Minimum): 71.3V
Voltage - Clamping (Maximum) at Ipp: 103V
1.5kW TVS Diode, Unidirectional, 71.3V Breakdown, SMC Product overview: 1.5SMC75AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 71.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 71.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC75AT3 can be used for catalog matching and distributor lookup.
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 64.1VWM 103VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1120855-1.5SMC75AT3 | 144-1.5SMC75AT3 | 1.5SMC75AT3-ND | 1.5SMC75AT3 |
| Product Name | TVS - TVS - Diodes - 1.5SMC75AT3 | 71.3V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Life Cycle Stage | Obsolete | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single | Single | ||
| Package | Tape and Reel | DO-214AB, SMC | SMC |