10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC6.8CAHE3_A/I-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 10.5 volts |