92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1000683-1.5SMC68A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 16.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 58.1VWM 92VC SMC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC68A-E3/57TGITR-ND | 1000683-1.5SMC68A-E3/57T | 78K1959 | 1.5SMC68A-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC68A-E3/57T | Transient Suppressor Diode,single,unidirectional,58.1V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 92 volts | 92 volts | 92 volts | |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |