Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC82A

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC82A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC82A
1500W Surface Mount Transient Voltage Supressors 1.5SMC82A
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 18-1.5SMC82ATR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMC82ACT-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMC82ADKR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5SMC82A
TVS Diodes / ESD Suppressors 1.5SMC82A
TVS Diodes / ESD Suppressors 1.5kW 82V 5% Uni-Directional

TVS Diodes / ESD Suppressors 1.5kW 82V 5% Uni-Directional

Buy Now Datasheet
Tvs Diode, 1.5Kw, 70.1V, Unidir/do-214Ab Rohs Compliant Littelfuse - 54AH4032 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 70.1V, Unidir/do-214Ab Rohs Compliant Littelfuse
54AH4032
Tvs Diode, 1.5Kw, 70.1V, Unidir/do-214Ab Rohs Compliant Littelfuse 54AH4032
TVS DIODE, 1.5KW, 70.1V, UNIDIR/DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 70.1V, UNIDIR/DO-214AB ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC82A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC82A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC82A
TVS DIODE 70.1VWM 113VC DO214AB

TVS DIODE 70.1VWM 113VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC82A 18-1.5SMC82ATR-ND 1.5SMC82A 54AH4032 1.5SMC82A
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 1.5Kw, 70.1V, Unidir/do-214Ab Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 113 volts 113 volts 113 volts
VBR 77.9 to 86.1 volts 77.9 volts 77.9 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
Bidirectional ESD protection diode - PESD18VF1BBL-QYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 18 volts
View Details
2 suppliers
TVS Diodes - 4963028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details