11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1000689-1.5SMC7.5CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 6.4V
Minimum Breakdown Voltage: 7.13V
Max Clamping Voltage: 11.3V
Peak Pulse Current(Ippm): 133A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
1.5kW Bidirectional TVS Diode, 6.4V, DO-214AB, 150°C Product overview: 1.5SMC7.5CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC7.5CA-E3/5
TVS DIODE 6.4VWM 11.3VC SMC
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1.5SMC7.5CA-E3/57TGITR-ND | 1000689-1.5SMC7.5CA-E3/57T | 144-1.5SMC7.5CA-E3/57T | 1.5SMC7.5CA-E3/57T | 78K1968 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC7.5CA-E3/57T | 6.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,6.4V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | Tape and Reel | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 11.3 volts | 11.3 volts | 11.3 volts | ||
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |