92V Clamp 17A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes - Transient Voltage Suppressors 68V 1.5KW 5% Uni Product overview: 1.5SMC68A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 68V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 68V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC68A can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-1.5SMC68ATR-ND | 144-1.5SMC68A |
| Product Name | TVS Diodes | 68V TVS Protection Diode |
| Configuration | Single | Single |
| Package | DO-214AB, SMC | Tape and Reel |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 92 volts |