Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC68A

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC68A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC68A
1500W Surface Mount Transient Voltage Supressors 1.5SMC68A
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC68A - 1000682-1.5SMC68A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC68A
1000682-1.5SMC68A
TVS - TVS - Diodes - 1.5SMC68A 1000682-1.5SMC68A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000682-1.5SMC68A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 58.1V Minimum Breakdown Voltage: 64.6V Max Clamping Voltage: 92V Peak Pulse Current(Ippm): 16.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000682-1.5SMC68A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 16.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5SMC68ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC68ACT-ND
TVS Diodes 1.5SMC68ACT-ND
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC68ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC68ATR-ND
TVS Diodes 1.5SMC68ATR-ND
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC68ADKR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC68A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC68A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC68A
TVS DIODE 58.1VWM 92VC DO214AB

TVS DIODE 58.1VWM 92VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 58.1V, Unidir, Do214Ab; Product Range Littelfuse - 26AH0399 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 58.1V, Unidir, Do214Ab; Product Range Littelfuse
26AH0399
Tvs Diode, 1.5Kw, 58.1V, Unidir, Do214Ab; Product Range Littelfuse 26AH0399
TVS DIODE, 1.5KW, 58.1V, UNIDIR, DO214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:58.1V; Clamping Voltage Vc Max:92V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 58.1V, UNIDIR, DO214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:58.1V; Clamping Voltage Vc Max:92V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 58.1V 92V DO214AB - 461-1.5SMC68A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 58.1V 92V DO214AB
461-1.5SMC68A
TVS DIODE 58.1V 92V DO214AB 461-1.5SMC68A
TVS DIODE 58.1V 92V DO214AB

TVS DIODE 58.1V 92V DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC68A 1000682-1.5SMC68A 1.5SMC68ACT-ND 1.5SMC68A 26AH0399 461-1.5SMC68A
Product Name 1500W Surface Mount Transient Voltage Supressors TVS - TVS - Diodes - 1.5SMC68A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 58.1V, Unidir, Do214Ab; Product Range Littelfuse TVS DIODE 58.1V 92V DO214AB
RoHS Compliant RoHS RoHS RoHS
VC 92 volts 92 volts 92 volts 92 volts 92 volts
VBR 64.6 to 71.4 volts 64.6 volts 64.6 volts 64.6 volts 64.6 volts
Package DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMCJ) DO-214AB DO-214AB, SMC
VWM 58.1 volts
Unlock Full Specs
to access all available technical data