Manufacturer: Vishay
Win Source Part Number: 1000693-1.5SMC8.2A-E
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 7.02V
Minimum Breakdown Voltage: 7.79V
Max Clamping Voltage: 12.1V
Peak Pulse Current(Ippm): 124A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
12.1V Clamp 124A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.1V Clamp 124A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.1V Clamp 124A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 7.02VWM 12.1VC SMC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1000693-1.5SMC8.2A-E3/57T | 1.5SMC8.2A-E3/57TGICT-ND | 1.5SMC8.2A-E3/57T | 12M4019 |
| Product Name | TVS - TVS - Diodes - 1.5SMC8.2A-E3/57T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,7.02V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | |
| VWM | 7.02 volts | |||
| IPPM | 124 amps | |||
| VC | 12.1 volts | 12.1 volts | 12.1 volts | |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |