Microchip Technology, Inc. Microcontrollers ATMEGA169PV-8MU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA169PV-8MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - ATMEGA169PV-8MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA169PV-8MU-ND
Microcontrollers ATMEGA169PV-8MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA169PV-8MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA169PV-8MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA169PV-8MU
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PV-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PV-8MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PV-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PV-8MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MU - 010411-ATMEGA169PV-8MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MU
010411-ATMEGA169PV-8MU
Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MU 010411-ATMEGA169PV-8MU
Manufacturer: Microchip Technology Win Source Part Number: 010411-ATMEGA169PV-8 MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 54 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 010411-ATMEGA169PV-8MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA169PV-8MU
8-bit Microcontrollers - MCU ATMEGA169PV-8MU
8-bit Microcontrollers - MCU AVR 16K FLASH 512B EE 1K SRAM 5V

8-bit Microcontrollers - MCU AVR 16K FLASH 512B EE 1K SRAM 5V

Buy Now Datasheet
Microcontrollers - ATMEGA169PV-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA169PV-8MU
Microcontrollers ATMEGA169PV-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA169PV-8MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA169PV-8MU
Microcontrollers ATMEGA169PV-8MU
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip - 68T2770 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip
68T2770
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip 68T2770
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, QFN-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, QFN-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA169PV-8MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA169PV-8MU
Embedded - Microcontrollers ATMEGA169PV-8MU
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA169PV-8MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA169PV-8MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA169PV-8MU
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA169PV-8MU ATMEGA169PV-8MU-ND 685-ATMEGA169PV-8MU 010411-ATMEGA169PV-8MU ATMEGA169PV-8MU ATMEGA169PV-8MU ATMEGA169PV-8MU 68T2770 ATMEGA169PV-8MU ATMEGA169PV-8MU
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH Flash; FLASH
Package Type Other; LCC64 Other; 64-VFQFN Exposed Pad Other; Tray Other; 64-QFN (9x9) Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; QFN Other; 64-VFQFN Exposed Pad
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - A2C04189800 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers