Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168P-20AUR

Description
Win Source Part Number: 1264479-ATMEGA168P-2 0AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 20MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA168P-20AURTR,1 611-ATMEGA168P-20AUR TR,ATMEGA168P-20AUR, 1611-ATMEGA168P-20AU RDKR,1611-ATMEGA168P -20AURTR,ATMEGA168P- 20AURCT,1611-ATMEGA1 68P-20AURCT,1611-ATM EGA168P-20AURDKR,161 1-ATMEGA168P-20AURTR INACTIVE,ATMEGA168P2 0AUR,ATMEGA168P-20AU R SL383,1611-ATMEGA168 P-20AURDKRINACTIVE,A TMEGA168P-20AURDKR Base Product Number: ATMEGA168
Request a Quote Datasheet
Description
Win Source Part Number: 1264479-ATMEGA168P-2 0AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 20MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA168P-20AURTR,1 611-ATMEGA168P-20AUR TR,ATMEGA168P-20AUR, 1611-ATMEGA168P-20AU RDKR,1611-ATMEGA168P -20AURTR,ATMEGA168P- 20AURCT,1611-ATMEGA1 68P-20AURCT,1611-ATM EGA168P-20AURDKR,161 1-ATMEGA168P-20AURTR INACTIVE,ATMEGA168P2 0AUR,ATMEGA168P-20AU R SL383,1611-ATMEGA168 P-20AURDKRINACTIVE,A TMEGA168P-20AURDKR Base Product Number: ATMEGA168
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264479-ATMEGA168P-20AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264479-ATMEGA168P-20AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264479-ATMEGA168P-20AUR
Win Source Part Number: 1264479-ATMEGA168P-2 0AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 20MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA168P-20AURTR,1 611-ATMEGA168P-20AUR TR,ATMEGA168P-20AUR, 1611-ATMEGA168P-20AU RDKR,1611-ATMEGA168P -20AURTR,ATMEGA168P- 20AURCT,1611-ATMEGA1 68P-20AURCT,1611-ATM EGA168P-20AURDKR,161 1-ATMEGA168P-20AURTR INACTIVE,ATMEGA168P2 0AUR,ATMEGA168P-20AU R SL383,1611-ATMEGA168 P-20AURDKRINACTIVE,A TMEGA168P-20AURDKR Base Product Number: ATMEGA168

Win Source Part Number: 1264479-ATMEGA168P-20AUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATmega
Core Processor: AVR
Speed: 20MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA168P-20AURTR,1611-ATMEGA168P-20AURTR,ATMEGA168P-20AUR,1611-ATMEGA168P-20AURDKR,1611-ATMEGA168P-20AURTR,ATMEGA168P-20AURCT,1611-ATMEGA168P-20AURCT,1611-ATMEGA168P-20AURDKR,1611-ATMEGA168P-20AURTRINACTIVE,ATMEGA168P20AUR,ATMEGA168P-20AUR SL383,1611-ATMEGA168P-20AURDKRINACTIVE,ATMEGA168P-20AURDKR
Base Product Number: ATMEGA168

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168P-20AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168P-20AUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168P-20AUR
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168P-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168P-20AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168P-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168P-20AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA168P-20AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168P-20AURCT-ND
Microcontrollers ATMEGA168P-20AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168P-20AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168P-20AURTR-ND
Microcontrollers ATMEGA168P-20AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168P-20AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168P-20AURDKR-ND
Microcontrollers ATMEGA168P-20AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168P-20AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168P-20AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168P-20AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA168P-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168P-20AUR
Microcontrollers ATMEGA168P-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168P-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168P-20AUR
Microcontrollers ATMEGA168P-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip - 72T3124 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip
72T3124
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip 72T3124
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA168P-20AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168P-20AUR
Embedded - Microcontrollers ATMEGA168P-20AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA168P-20AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168P-20AUR
Microcontrollers ATMEGA168P-20AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA168P-20AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168P-20AUR
Microcontrollers ATMEGA168P-20AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA168P-20AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168P-20AUR
8-bit Microcontrollers - MCU ATMEGA168P-20AUR
8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ IND TEMP,5V

8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ IND TEMP,5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264479-ATMEGA168P-20AUR 685-ATMEGA168P-20AUR ATMEGA168P-20AURCT-ND ATMEGA168P-20AUR ATMEGA168P-20AUR 72T3124 ATMEGA168P-20AUR ATMEGA168P-20AUR ATMEGA168P-20AUR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 0.5120 KB 16 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details