Microchip Technology, Inc. Newer Device Available ATMEGA165PA ATMEGA165P

Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, JTAG (IEEE® 1149.1 compliant) interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, USI with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA165PA
Datasheet
Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, JTAG (IEEE® 1149.1 compliant) interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, USI with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA165PA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA165PA - ATMEGA165P - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA165PA
ATMEGA165P
Newer Device Available ATMEGA165PA ATMEGA165P
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, JTAG (IEEE® 1149.1 compliant) interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, USI with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA165PA

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, JTAG (IEEE® 1149.1 compliant) interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, USI with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

For product comparison, please consider: ATMEGA165PA

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA165P
Product Name Newer Device Available ATMEGA165PA
Features PWM
RAM 1.00E-3 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details