Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA168-20AU ATMEGA168-20AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 088498-ATMEGA168-20A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATmega168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168-20AI; ATMEGA168-20AIR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 088498-ATMEGA168-20A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATmega168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168-20AI; ATMEGA168-20AIR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA168-20AU - 088498-ATMEGA168-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168-20AU
088498-ATMEGA168-20AU
Embedded - Embedded - Microcontrollers - ATMEGA168-20AU 088498-ATMEGA168-20AU
Manufacturer: Microchip Technology Win Source Part Number: 088498-ATMEGA168-20A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATmega168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168-20AI; ATMEGA168-20AIR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 088498-ATMEGA168-20AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATmega168
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168-20AI; ATMEGA168-20AIR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Microcontrollers - ATMEGA168-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168-20AU-ND
Microcontrollers ATMEGA168-20AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 1773441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773441
Microcontrollers 1773441
20MHZ, TQFP, IND TEMP, GREEN, 5V

20MHZ, TQFP, IND TEMP, GREEN, 5V

Supplier's Site
Microcontrollers - 1773600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773600P
Microcontrollers 1773600P
20MHZ, TQFP, IND TEMP, GREEN, 5V

20MHZ, TQFP, IND TEMP, GREEN, 5V

Supplier's Site
Microcontrollers - 1773600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773600
Microcontrollers 1773600
20MHZ, TQFP, IND TEMP, GREEN, 5V

20MHZ, TQFP, IND TEMP, GREEN, 5V

Supplier's Site
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168-20AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168-20AU
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA168-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168-20AU
Embedded - Microcontrollers ATMEGA168-20AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Fort Worth, TX, USA
MCU, 8BIT 16KB FLASH 20MHZ 5V 32TQFP
70123998
MCU, 8BIT 16KB FLASH 20MHZ 5V 32TQFP 70123998
MCU, 8BIT 16KB FLASH 20MHZ 5V 32TQFP

MCU, 8BIT 16KB FLASH 20MHZ 5V 32TQFP

Supplier's Site
Microcontrollers - ATMEGA168-20AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168-20AU
Microcontrollers ATMEGA168-20AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168-20AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA168-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168-20AU
Microcontrollers ATMEGA168-20AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip - 68T2692 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip
68T2692
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip 68T2692
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA168-20AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168-20AU
8-bit Microcontrollers - MCU ATMEGA168-20AU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 23 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 23 I/O Pins

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 088498-ATMEGA168-20AU ATMEGA168-20AU-ND 1773441 1773600P 685-ATMEGA168-20AU ATMEGA168-20AU 70123998 ATMEGA168-20AU ATMEGA168-20AU ATMEGA168-20AU 68T2692 ATMEGA168-20AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA168-20AU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers MCU, 8BIT 16KB FLASH 20MHZ 5V 32TQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 16 KB 16 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers