Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU ATMEGA168-15MZ

Description
IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA168-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-15MZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA168-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-15MZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168-15MZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168-15MZ
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168-15MZ
IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA168-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-15MZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA168-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-15MZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA168-15MZTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168-15MZTR-ND
Microcontrollers ATMEGA168-15MZTR-ND
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA168-15MZ - 106287-ATMEGA168-15MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168-15MZ
106287-ATMEGA168-15MZ
Embedded - Embedded - Microcontrollers - ATMEGA168-15MZ 106287-ATMEGA168-15MZ
Manufacturer: Microchip Technology Win Source Part Number: 106287-ATMEGA168-15M Z Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 106287-ATMEGA168-15MZ
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
 - ATMEGA168-15MZ - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168-15MZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168-15MZ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168-15MZ
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATMEGA168-15MZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168-15MZ
Microcontrollers ATMEGA168-15MZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA168-15MZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168-15MZ
Microcontrollers ATMEGA168-15MZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA168-15MZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168-15MZ
Embedded - Microcontrollers ATMEGA168-15MZ
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA168-15MZ ATMEGA168-15MZTR-ND 106287-ATMEGA168-15MZ ATMEGA168-15MZ ATMEGA168-15MZ ATMEGA168-15MZ ATMEGA168-15MZ
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA168-15MZ Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 16 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Package Type Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad Other; 32-QFN (5x5) Other; LCC32 Other; 32-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - C164CILMCAFNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2904/BQA - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details