Manufacturer: Microchip Technology
Win Source Part Number: 079187-ATMEGA16-16AC
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATMEGA16-16AU; ATMEGA16-16AE; ATmega16-16AC; ATmega16-16AI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA16-16AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16-16AC can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP
IC MCU 8BIT 16KB FLASH 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 079187-ATMEGA16-16AC | ATMEGA16-16AC-ND | 685-ATMEGA16-16AC | ATMEGA16-16AC | ATMEGA16-16AC | ATMEGA16-16AC |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA16-16AC | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 512 KB | 16 KB |