AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 717727-ATMEGA168PA-A
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 20MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP
Alternative Parts (Cross-Reference): ATMEGA168PA-AU; ATMEGA168V-10AIR; ATmega168PA-AUR; ATMEGA168PA-AUSL044;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ATMEGA168PA
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 23
Date RAM Size: 1K x 8
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168PA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168PA-AUR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 32TQFP
8-bit Microcontrollers - MCU 16KB FLASH 512B EE 1KB SRAM - 20 MHz
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 32TQFP
IC MCU 8BIT 16KB FLASH 32TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA168PA-AURDKR-ND | 717727-ATMEGA168PA-AUR | 685-ATMEGA168PA-AUR | ATMEGA168PA-AUR | ATMEGA168PA-AUR | ATMEGA168PA-AUR | 87W8106 | ATMEGA168PA-AUR | ATMEGA168PA-AUR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA168PA-AUR | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | 512 KB | 0.5120 KB |