The ATmega165-16AU is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum speed of 16 MHz and features 16 KB of in-system programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM. It is based on the AVR enhanced RISC architecture, allowing for efficient execution of instructions with a throughput of up to 16 MIPS. The microcontroller includes a variety of peripheral features such as two 8-bit timer/counters, a 16-bit timer/counter, a real-time counter, and an 8-channel 10-bit ADC. It also supports multiple communication interfaces, including USART and SPI. The device is designed for low power consumption, with active mode currents as low as 350 µA at 1 MHz and 1.8V, and a power-down mode current of just 0.1 µA. It operates over a temperature range of -40°C to 85°C, making it suitable for industrial applications. The ATmega165-16AU is available in a 64-lead TQFP package and offers 53 programmable I/O lines. It also features JTAG support for debugging and programming, as well as various sleep modes to optimize power usage.
Manufacturer: Microchip Technology
Win Source Part Number: 079199-ATMEGA165-16A
Packaging: Tray
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA165-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA165-16AU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 64TQFP
IC MCU 8BIT 16KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 079199-ATMEGA165-16AU | ATMEGA165-16AU-ND | 685-ATMEGA165-16AU | ATMEGA165-16AU | ATMEGA165-16AU | ATMEGA165-16AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA165-16AU | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 512 KB | 16 KB |